TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-E3DD103ZYGNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-E3DD103ZYGNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-E3DD103ZYGNA
Disc Type Multilayer Ceramic Capacitor CK45-E3DD103ZYGNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Single Layer Ceramic Capacitors - 2532845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532845
Single Layer Ceramic Capacitors 2532845
TDK CK45-E3DD103ZYGNA

TDK CK45-E3DD103ZYGNA

Supplier's Site
Ceramic Capacitors - 445-175346-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175346-ND
Ceramic Capacitors 445-175346-ND
10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-E3DD103ZYGNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-E3DD103ZYGNA
Ceramic Capacitors CK45-E3DD103ZYGNA
CAP CER 10000PF 2KV RADIAL

CAP CER 10000PF 2KV RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic Disc, 0.01Uf, 2Kv/rad Rohs Compliant Tdk - 71AH3030 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 0.01Uf, 2Kv/rad Rohs Compliant Tdk
71AH3030
Capacitor, Ceramic Disc, 0.01Uf, 2Kv/rad Rohs Compliant Tdk 71AH3030
CAPACITOR, CERAMIC DISC, 0.01UF, 2KV/RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 0.01UF, 2KV/RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-E3DD103ZYGNA 2532845 445-175346-ND CK45-E3DD103ZYGNA 71AH3030
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic Disc, 0.01Uf, 2Kv/rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details