TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-E3AD471ZYNNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-E3AD471ZYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-E3AD471ZYNNA
Disc Type Multilayer Ceramic Capacitor CK45-E3AD471ZYNNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - CK45-E3AD471ZYNNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-E3AD471ZYNNA-ND
Ceramic Capacitors CK45-E3AD471ZYNNA-ND
470pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc

470pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-E3AD471ZYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-E3AD471ZYNNA
Ceramic Capacitors CK45-E3AD471ZYNNA
CAP CER 470PF 1KV RADIAL

CAP CER 470PF 1KV RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CK45-E3AD471ZYNNA
CAP CER 470PF 1KV RADIAL

CAP CER 470PF 1KV RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CK45-E3AD471ZYNNA CK45-E3AD471ZYNNA-ND CK45-E3AD471ZYNNA CK45-E3AD471ZYNNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details