High Voltage (1000V and over)
680pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc
680pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc
CAP CER 680PF 3KV RADIAL
±10% 680pF B 3kV Plugin,P=7.5mm Ceramic Disc Capacitors ROHS
CAPACITOR, CERAMIC DISC, 680PF, 3KV, RAD ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-B3FD681KYVNA | 445-CK45-B3FD681KYVNACT-ND | 2532831 | CK45-B3FD681KYVNA | CK45-B3FD681KYVNA | 71AH3025 |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Single Layer Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Ceramic Disc Capacitors | Capacitor, Ceramic Disc, 680Pf, 3Kv, Rad Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Multilayer | Film Capacitors | ||||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | Automotive | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF | 6.80E-4 microF | 6.80E-4 microF |