The TDK Ceramic Disc Capacitor, part number 71AH3018, has a capacitance of 4700 pF and a rated voltage of 2 kV. It is part of the CK45 series, which is designed for high voltage applications and is classified as commercial grade. This capacitor is RoHS compliant, indicating it is free from lead and halogen materials, making it suitable for environmentally conscious designs. The operating temperature range is from -25°C to +105°C, which includes self-generated heat. It is intended for use in general electronic equipment, such as telecommunications and home appliances, but is not recommended for critical applications like medical or aerospace equipment. The capacitor is available in bulk packaging with a quantity of 1000 pieces.
High Voltage (1000V and over)
CAP CER 4700PF 2KV RADIAL Product overview: CK45-B3DD472KYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3DD472KYNNA
4700pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc
Win Source Part Number: 1359950-CK45-B3DD472
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CK45
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Applications: General Purpose
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.551" Dia (14.00mm)
Height - Seated (Max): 0.709" (18.00mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Formed Leads - Kinked
CAP CER 4700PF 2KV RADIAL
CAP CERAMIC DISK RDL SHORT LEADS
CAPACITOR, CERAMIC DISC, 4700PF, 2KV/RAD ROHS COMPLIANT: YES
| TDK Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-B3DD472KYNNA | 2532805 | 60-CK45-B3DD472KYNNA | 445-175513-ND | 1359950-CK45-B3DD472KYNNA | CK45-B3DD472KYNNA | 769-CK45-B3DD472KYNNA | 71AH3018 |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Single Layer Ceramic Capacitors | 4700PF 2KV Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | CAP CERAMIC DISK RDL SHORT LEADS | Capacitor, Ceramic Disc, 4700Pf, 2Kv/rad Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||||
| Technology | Multilayer | Film Capacitors | ||||||
| Applications | General Purpose; Commercial Grade | Automotive | General Purpose; High Voltage Capacitor | General Purpose | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF |