High Voltage (1000V and over)
Win Source Part Number: 1359993-CK45-B3AD151
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CK45
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 150 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.217" Dia (5.50mm)
Height - Seated (Max): 0.374" (9.50mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Formed Leads - Kinked
150pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
CAP CER 150PF 1KV RADIAL Product overview: CK45-B3AD151KYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD151KYVNA
CAP CER 150PF 1KV RADIAL
| TDK Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-B3AD151KYVNA | 1359993-CK45-B3AD151KYVNA | CK45-B3AD151KYVNA-ND | 60-CK45-B3AD151KYVNA | CK45-B3AD151KYVNA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 150PF 1KV Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Multilayer | Single-Layer | |||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | General Purpose; General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF |