TDK U.S.A. Corporation Ceramic Capacitors CK45-B3FD331KYNN

Description
330pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK45-B3FD331KYNN-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-B3FD331KYNN-ND
Ceramic Capacitors CK45-B3FD331KYNN-ND
330pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc

330pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-B3FD331KYNN - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-B3FD331KYNN
Ceramic Capacitors CK45-B3FD331KYNN
CAP CER 330PF 3KV RADIAL

CAP CER 330PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CK45-B3FD331KYNN-ND CK45-B3FD331KYNN
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
Film Capacitors - 1725757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details