TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3DD221KYNNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3DD221KYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3DD221KYNNA
Disc Type Multilayer Ceramic Capacitor CK45-B3DD221KYNNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Single Layer Ceramic Capacitors - 2532788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532788
Single Layer Ceramic Capacitors 2532788
TDK CK45-B3DD221KYNNA

TDK CK45-B3DD221KYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2532787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532787
Single Layer Ceramic Capacitors 2532787
TDK CK45-B3DD221KYNNA

TDK CK45-B3DD221KYNNA

Supplier's Site
Ceramic Capacitors - 445-181691-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181691-ND
Ceramic Capacitors 445-181691-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

220pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Disc Capacitor, 220Pf, 2Kv, Radial Rohs Compliant Tdk - 73AJ2750 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 220Pf, 2Kv, Radial Rohs Compliant Tdk
73AJ2750
Disc Capacitor, 220Pf, 2Kv, Radial Rohs Compliant Tdk 73AJ2750
DISC CAPACITOR, 220PF, 2KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 220PF, 2KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3DD221KYNNA 2532788 445-181691-ND 73AJ2750
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Disc Capacitor, 220Pf, 2Kv, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C123U100EC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details