High Voltage (1000V and over)
Win Source Part Number: 1188396-CK45-B3AD222
Category: Capacitors>Ceramic Capacitors
Series: CK45
Features: High Voltage
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 1,000
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: B
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.335" Dia (8.50mm)
Alternative Parts (Cross-Reference): CK45B3AD222KYVNA;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: TDK Corporation
Other Names: 445-CK45-B3AD222KYVN
CAP CER 2200PF 1KV RADIAL Product overview: CK45-B3AD222KYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD222KYVNA
2200pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
2200pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
CAP CER 2200PF 1KV RADIAL
CAP, CERAMIC DISC, 2200PF, 1KV, RADIAL ROHS COMPLIANT: YES
| TDK Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-B3AD222KYVNA | 1188396-CK45-B3AD222KYVNA | 60-CK45-B3AD222KYVNA | 445-CK45-B3AD222KYVNATB-ND | 2532772 | CK45-B3AD222KYVNA | 56AJ9731 |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Capacitors - Ceramic Capacitors | 2200PF 1KV Capacitor | Ceramic Capacitors | Single Layer Ceramic Capacitors | Ceramic Capacitors | Cap, Ceramic Disc, 2200Pf, 1Kv, Radial Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Multilayer | Film Capacitors | |||||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | Automotive | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF |