TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3DD471KYGNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3DD471KYGNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3DD471KYGNA
Disc Type Multilayer Ceramic Capacitor CK45-B3DD471KYGNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Singapore, Singapore
470PF 2KV Capacitor
60-CK45-B3DD471KYGNA
470PF 2KV Capacitor 60-CK45-B3DD471KYGNA
CAP CER 470PF 2KV RADIAL Product overview: CK45-B3DD471KYGNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3DD471KYGNA can be used for catalog matching and distributor lookup.

CAP CER 470PF 2KV RADIAL Product overview: CK45-B3DD471KYGNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3DD471KYGNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359985-CK45-B3DD471KYGNA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359985-CK45-B3DD471KYGNA
Capacitors - Ceramic Capacitors 1359985-CK45-B3DD471KYGNA
Win Source Part Number: 1359985-CK45-B3DD471 KYGNA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CK45 Package: Bulk Product Status: Active Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.217" Dia (5.50mm) Height - Seated (Max): 0.374" (9.50mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Formed Leads - Kinked

Win Source Part Number: 1359985-CK45-B3DD471KYGNA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CK45
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.217" Dia (5.50mm)
Height - Seated (Max): 0.374" (9.50mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - 445-CK45-B3DD471KYGNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CK45-B3DD471KYGNA-ND
Ceramic Capacitors 445-CK45-B3DD471KYGNA-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

470pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Disc Capacitor, 470Pf, 2Kv, Radial Rohs Compliant Tdk - 73AJ2752 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 470Pf, 2Kv, Radial Rohs Compliant Tdk
73AJ2752
Disc Capacitor, 470Pf, 2Kv, Radial Rohs Compliant Tdk 73AJ2752
DISC CAPACITOR, 470PF, 2KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 470PF, 2KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CK45-B3DD471KYGNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-B3DD471KYGNA
Ceramic Capacitors CK45-B3DD471KYGNA
CAP CER 470PF 2KV RADIAL

CAP CER 470PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3DD471KYGNA 60-CK45-B3DD471KYGNA 1359985-CK45-B3DD471KYGNA 445-CK45-B3DD471KYGNA-ND 73AJ2752 CK45-B3DD471KYGNA
Product Name Disc Type Multilayer Ceramic Capacitor 470PF 2KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Disc Capacitor, 470Pf, 2Kv, Radial Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details