TDK Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3FD471KYVNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3FD471KYVNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3FD471KYVNA
Disc Type Multilayer Ceramic Capacitor CK45-B3FD471KYVNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - CK45-B3FD471KYVNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-B3FD471KYVNA-ND
Ceramic Capacitors CK45-B3FD471KYVNA-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc

470pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359972-CK45-B3FD471KYVNA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359972-CK45-B3FD471KYVNA
Capacitors - Ceramic Capacitors 1359972-CK45-B3FD471KYVNA
Win Source Part Number: 1359972-CK45-B3FD471 KYVNA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CK45 Package: Bulk Product Status: Active Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Applications: General Purpose Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.276" Dia (7.00mm) Height - Seated (Max): 0.433" (11.00mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Formed Leads - Kinked

Win Source Part Number: 1359972-CK45-B3FD471KYVNA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CK45
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Applications: General Purpose
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.276" Dia (7.00mm)
Height - Seated (Max): 0.433" (11.00mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Singapore, Singapore
470PF 3KV Capacitor
60-CK45-B3FD471KYVNA
470PF 3KV Capacitor 60-CK45-B3FD471KYVNA
CAP CER 470PF 3KV RADIAL Product overview: CK45-B3FD471KYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3FD471KYVNA can be used for catalog matching and distributor lookup.

CAP CER 470PF 3KV RADIAL Product overview: CK45-B3FD471KYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3FD471KYVNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CK45-B3FD471KYVNA
CAP CER 470PF 3KV RADIAL

CAP CER 470PF 3KV RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3FD471KYVNA CK45-B3FD471KYVNA-ND 1359972-CK45-B3FD471KYVNA 60-CK45-B3FD471KYVNA CK45-B3FD471KYVNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors 470PF 3KV Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details