TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-E3DD472ZYNNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-E3DD472ZYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-E3DD472ZYNNA
Disc Type Multilayer Ceramic Capacitor CK45-E3DD472ZYNNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-CK45-E3DD472ZYNNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CK45-E3DD472ZYNNA-ND
Ceramic Capacitors 445-CK45-E3DD472ZYNNA-ND
4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-E3DD472ZYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-E3DD472ZYNNA
Ceramic Capacitors CK45-E3DD472ZYNNA
CAP CER 4700PF 2KV RADIAL

CAP CER 4700PF 2KV RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CK45-E3DD472ZYNNA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CK45-E3DD472ZYNNA
Capacitors - Ceramic Capacitors CK45-E3DD472ZYNNA
CAP CER 4700PF 2KV RADIAL

CAP CER 4700PF 2KV RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CK45-E3DD472ZYNNA 445-CK45-E3DD472ZYNNA-ND CK45-E3DD472ZYNNA CK45-E3DD472ZYNNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G470J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers