TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3DD152KYNNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3DD152KYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3DD152KYNNA
Disc Type Multilayer Ceramic Capacitor CK45-B3DD152KYNNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Capacitors - Ceramic Capacitors - 1359948-CK45-B3DD152KYNNA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359948-CK45-B3DD152KYNNA
Capacitors - Ceramic Capacitors 1359948-CK45-B3DD152KYNNA
Win Source Part Number: 1359948-CK45-B3DD152 KYNNA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CK45 Package: Bulk Product Status: Active Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1500 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.335" Dia (8.50mm) Height - Seated (Max): 0.492" (12.50mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Formed Leads - Kinked

Win Source Part Number: 1359948-CK45-B3DD152KYNNA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CK45
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 1500 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.335" Dia (8.50mm)
Height - Seated (Max): 0.492" (12.50mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - 445-CK45-B3DD152KYNNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CK45-B3DD152KYNNA-ND
Ceramic Capacitors 445-CK45-B3DD152KYNNA-ND
1500pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

1500pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Singapore, Singapore
1500PF 2KV Capacitor
60-CK45-B3DD152KYNNA
1500PF 2KV Capacitor 60-CK45-B3DD152KYNNA
CAP CER 1500PF 2KV RADIAL Product overview: CK45-B3DD152KYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3DD152KYNNA can be used for catalog matching and distributor lookup.

CAP CER 1500PF 2KV RADIAL Product overview: CK45-B3DD152KYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3DD152KYNNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9437 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9437
Ceramic Capacitors Rohs Compliant Tdk 57AK9437
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3DD152KYNNA 1359948-CK45-B3DD152KYNNA 445-CK45-B3DD152KYNNA-ND 60-CK45-B3DD152KYNNA 57AK9437
Product Name Disc Type Multilayer Ceramic Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors 1500PF 2KV Capacitor Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C104M5UACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details