TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-E3DD222ZYGNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-E3DD222ZYGNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-E3DD222ZYGNA
Disc Type Multilayer Ceramic Capacitor CK45-E3DD222ZYGNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-181049-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181049-ND
Ceramic Capacitors 445-181049-ND
2200pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

2200pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2532848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532848
Single Layer Ceramic Capacitors 2532848
TDK CK45-E3DD222ZYGNA

TDK CK45-E3DD222ZYGNA

Supplier's Site
Single Layer Ceramic Capacitors - 2532847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532847
Single Layer Ceramic Capacitors 2532847
TDK CK45-E3DD222ZYGNA

TDK CK45-E3DD222ZYGNA

Supplier's Site
Ceramic Capacitors - CK45-E3DD222ZYGNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-E3DD222ZYGNA
Ceramic Capacitors CK45-E3DD222ZYGNA
CAP CER 2200PF 2KV RADIAL

CAP CER 2200PF 2KV RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic Disc, 2200Pf, 2Kv/rad Rohs Compliant Tdk - 71AH3033 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 2200Pf, 2Kv/rad Rohs Compliant Tdk
71AH3033
Capacitor, Ceramic Disc, 2200Pf, 2Kv/rad Rohs Compliant Tdk 71AH3033
CAPACITOR, CERAMIC DISC, 2200PF, 2KV/RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 2200PF, 2KV/RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-E3DD222ZYGNA 445-181049-ND 2532848 CK45-E3DD222ZYGNA 71AH3033
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic Disc, 2200Pf, 2Kv/rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor Automotive General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Film Paper Film Capacitors - 104PPS122KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details