TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3AD102KYVNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3AD102KYVNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3AD102KYVNA
Disc Type Multilayer Ceramic Capacitor CK45-B3AD102KYVNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - CK45-B3AD102KYVNA - 915357-CK45-B3AD102KYVNA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CK45-B3AD102KYVNA
915357-CK45-B3AD102KYVNA
Ceramic Capacitors - CK45-B3AD102KYVNA 915357-CK45-B3AD102KYVNA
Manufacturer: TDK Corporation Win Source Part Number: 915357-CK45-B3AD102K YVNA Series: CK45 Operating Temperature Range: -25°C ~ 105°C Features: 1000 pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc Package: Radial, Disc Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8532.24.0060 Other Part Number: CK45-B3AD102KYVNA-ND , CK45B3AD102KYVNA, CK45-B3AD102KYVNA02, 445-175356-3, 445-175356-1

Manufacturer: TDK Corporation
Win Source Part Number: 915357-CK45-B3AD102KYVNA
Series: CK45
Operating Temperature Range: -25°C ~ 105°C
Features: 1000 pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
Package: Radial, Disc
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8532.24.0060
Other Part Number: CK45-B3AD102KYVNA-ND, CK45B3AD102KYVNA, CK45-B3AD102KYVNA02, 445-175356-3, 445-175356-1

Buy Now
Singapore, Singapore
1000PF 1KV Capacitor
60-CK45-B3AD102KYVNA
1000PF 1KV Capacitor 60-CK45-B3AD102KYVNA
CAP CER 1000PF 1KV RADIAL Product overview: CK45-B3AD102KYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD102KYVNA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 1KV RADIAL Product overview: CK45-B3AD102KYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD102KYVNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Layer Ceramic Capacitors - 2427532P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2427532P
Single Layer Ceramic Capacitors 2427532P
TDK CK45-B3AD102KYVNA

TDK CK45-B3AD102KYVNA

Supplier's Site
Single Layer Ceramic Capacitors - 2427532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2427532
Single Layer Ceramic Capacitors 2427532
TDK CK45-B3AD102KYVNA

TDK CK45-B3AD102KYVNA

Supplier's Site
Single Layer Ceramic Capacitors - 2427531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2427531
Single Layer Ceramic Capacitors 2427531
TDK CK45-B3AD102KYVNA

TDK CK45-B3AD102KYVNA

Supplier's Site
Ceramic Capacitors - 445-175356-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175356-3-ND
Ceramic Capacitors 445-175356-3-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 445-175356-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175356-1-ND
Ceramic Capacitors 445-175356-1-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-B3AD102KYVNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-B3AD102KYVNA
Ceramic Capacitors CK45-B3AD102KYVNA
CAP CER 1000PF 1KV RADIAL

CAP CER 1000PF 1KV RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic Disc, 1000Pf, 1Kv/rad Rohs Compliant Tdk - 71AH3002 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 1000Pf, 1Kv/rad Rohs Compliant Tdk
71AH3002
Capacitor, Ceramic Disc, 1000Pf, 1Kv/rad Rohs Compliant Tdk 71AH3002
CAPACITOR, CERAMIC DISC, 1000PF, 1KV/RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 1000PF, 1KV/RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3AD102KYVNA 915357-CK45-B3AD102KYVNA 60-CK45-B3AD102KYVNA 2427532P 445-175356-3-ND CK45-B3AD102KYVNA 71AH3002
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors - CK45-B3AD102KYVNA 1000PF 1KV Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic Disc, 1000Pf, 1Kv/rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK06BX104M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details