TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3DD101KYGNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3DD101KYGNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3DD101KYGNA
Disc Type Multilayer Ceramic Capacitor CK45-B3DD101KYGNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - CK45-B3DD101KYGNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-B3DD101KYGNA-ND
Ceramic Capacitors CK45-B3DD101KYGNA-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

100pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors CK45-B3DD101KYGNA
CAP CER 100PF 2KV RADIAL

CAP CER 100PF 2KV RADIAL

Supplier's Site
Ceramic Capacitors - CK45-B3DD101KYGNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-B3DD101KYGNA
Ceramic Capacitors CK45-B3DD101KYGNA
CAP CER 100PF 2KV RADIAL

CAP CER 100PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3DD101KYGNA CK45-B3DD101KYGNA-ND CK45-B3DD101KYGNA CK45-B3DD101KYGNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Motor Start, Motor Run Capacitors (AC) - 105MABA05KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - C17AH0R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers