TDK Corporation Disc Type Multilayer Ceramic Capacitor CK45-E3AD222ZYVNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-E3AD222ZYVNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-E3AD222ZYVNA
Disc Type Multilayer Ceramic Capacitor CK45-E3AD222ZYVNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-CK45-E3AD222ZYVNACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CK45-E3AD222ZYVNACT-ND
Ceramic Capacitors 445-CK45-E3AD222ZYVNACT-ND
CAP CER 2200PF 1KV RADIAL

CAP CER 2200PF 1KV RADIAL

Buy Now Datasheet
Ceramic Capacitors - 445-CK45-E3AD222ZYVNATB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CK45-E3AD222ZYVNATB-ND
Ceramic Capacitors 445-CK45-E3AD222ZYVNATB-ND
2200pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc

2200pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CK45-E3AD222ZYVNA 445-CK45-E3AD222ZYVNACT-ND 445-CK45-E3AD222ZYVNATB-ND
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J6300121KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details