TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3DD222KYGNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3DD222KYGNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3DD222KYGNA
Disc Type Multilayer Ceramic Capacitor CK45-B3DD222KYGNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-CK45-B3DD222KYGNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CK45-B3DD222KYGNA-ND
Ceramic Capacitors 445-CK45-B3DD222KYGNA-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

2200pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2532790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532790
Single Layer Ceramic Capacitors 2532790
TDK CK45-B3DD222KYGNA

TDK CK45-B3DD222KYGNA

Supplier's Site
Single Layer Ceramic Capacitors - 2532791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532791
Single Layer Ceramic Capacitors 2532791
TDK CK45-B3DD222KYGNA

TDK CK45-B3DD222KYGNA

Supplier's Site
Capacitor, Ceramic Disc, 2200Pf, 2Kv/rad Rohs Compliant Tdk - 71AH3012 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 2200Pf, 2Kv/rad Rohs Compliant Tdk
71AH3012
Capacitor, Ceramic Disc, 2200Pf, 2Kv/rad Rohs Compliant Tdk 71AH3012
CAPACITOR, CERAMIC DISC, 2200PF, 2KV/RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 2200PF, 2KV/RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CK45-B3DD222KYGNA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CK45-B3DD222KYGNA
Capacitors - Ceramic Capacitors CK45-B3DD222KYGNA
CAP CER 2200PF 2KV RADIAL

CAP CER 2200PF 2KV RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3DD222KYGNA 445-CK45-B3DD222KYGNA-ND 2532790 71AH3012 CK45-B3DD222KYGNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Capacitor, Ceramic Disc, 2200Pf, 2Kv/rad Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor Automotive General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P30R473K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1210Y3K00821KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details