High Voltage (1000V and over)
10000pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc
CAP CER 10000PF 1KV RADIAL Product overview: CK45-E3AD103ZYGNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3AD103ZYGNA
TDK CK45-E3AD103ZYGNA
CAP CERAMIC DISK RDL LONG LEADS
CAPACITOR, CERAMIC DISC, 0.01UF, 1KV/RAD ROHS COMPLIANT: YES
CAP CER 10000PF 1KV RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-E3AD103ZYGNA | 445-175517-ND | 60-CK45-E3AD103ZYGNA | 2427534P | 769-CK45-E3AD103ZYGNA | 71AH3026 | CK45-E3AD103ZYGNA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | 10000PF 1KV Capacitor | Single Layer Ceramic Capacitors | CAP CERAMIC DISK RDL LONG LEADS | Capacitor, Ceramic Disc, 0.01Uf, 1Kv/rad Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| Technology | Multilayer | Film Capacitors | |||||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | Automotive | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |