High Voltage (1000V and over)
470pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
470pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
CAP CER 470PF 1KV RADIAL Product overview: CK45-B3AD471KYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD471KYVNA
Manufacturer: TDK Corporation
Win Source Part Number: 850456-CK45-B3AD471K
Series: CK45
Features: 470 pF Ceramic Capacitor
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8532.24.0060
Other Part Number: CK45-B3AD471KYVNA-ND
CAP CER 470PF 1KV RADIAL
CAPACITOR, CERAMIC DISC, 470PF, 1KV, RAD ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-B3AD471KYVNA | 445-CK45-B3AD471KYVNATB-ND | 60-CK45-B3AD471KYVNA | 850456-CK45-B3AD471KYVNA | CK45-B3AD471KYVNA | 71AH3007 |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | 470PF 1KV Capacitor | Ceramic Capacitors - CK45-B3AD471KYVNA | Ceramic Capacitors | Capacitor, Ceramic Disc, 470Pf, 1Kv, Rad Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Multilayer | Film Capacitors | ||||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF |