TDK U.S.A. Corporation Ceramic Capacitors CK45-B3DD471KYNN

Description
470pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK45-B3DD471KYNN-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-B3DD471KYNN-ND
Ceramic Capacitors CK45-B3DD471KYNN-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

470pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-B3DD471KYNN - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-B3DD471KYNN
Ceramic Capacitors CK45-B3DD471KYNN
CAP CER 470PF 2KV RADIAL

CAP CER 470PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CK45-B3DD471KYNN-ND CK45-B3DD471KYNN
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details