High Voltage (1000V and over)
Win Source Part Number: 1359995-CK45-E3DD102
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CK45
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 1000 pF
Tolerance: -20%, +80%
Voltage - Rated: 2000V (2kV)
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.236" Dia (6.00mm)
Height - Seated (Max): 0.394" (10.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Formed Leads - Kinked
1000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc
CAP CER 1000PF 2KV RADIAL Product overview: CK45-E3DD102ZYGNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3DD102ZYGNA
CAP CER 1000PF 2KV RADIAL
DISC CAPACITOR, 1000PF, 2KV, RADIAL ROHS COMPLIANT: YES
| TDK Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-E3DD102ZYGNA | 1359995-CK45-E3DD102ZYGNA | 445-CK45-E3DD102ZYGNA-ND | 60-CK45-E3DD102ZYGNA | 2532840 | CK45-E3DD102ZYGNA | 73AJ2755 |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 1000PF 2KV Capacitor | Single Layer Ceramic Capacitors | Ceramic Capacitors | Disc Capacitor, 1000Pf, 2Kv, Radial Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Multilayer | Film Capacitors | |||||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | Automotive | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |