TDK U.S.A. Corporation Ceramic Capacitors CK45-E3AD102ZYNN

Description
1000pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1000pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK45-E3AD102ZYNN-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-E3AD102ZYNN-ND
Ceramic Capacitors CK45-E3AD102ZYNN-ND
1000pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc

1000pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-E3AD102ZYNN - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-E3AD102ZYNN
Ceramic Capacitors CK45-E3AD102ZYNN
CAP CER 1000PF 1KV RADIAL

CAP CER 1000PF 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CK45-E3AD102ZYNN-ND CK45-E3AD102ZYNN
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details