High Voltage (1000V and over)
CAP CER 100PF 3KV RADIAL Product overview: CK45-B3FD101KYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3FD101KYNNA
100pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc
CAP, CERAMIC DISC, 100PF, 3KV, RADIAL ROHS COMPLIANT: YES
CAP CER 100PF 3KV RADIAL
| TDK Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-B3FD101KYNNA | 2532810 | 60-CK45-B3FD101KYNNA | 445-181039-ND | 56AJ9733 | CK45-B3FD101KYNNA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Single Layer Ceramic Capacitors | 100PF 3KV Capacitor | Ceramic Capacitors | Cap, Ceramic Disc, 100Pf, 3Kv, Radial Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | General Purpose; Commercial Grade | Automotive | General Purpose; High Voltage Capacitor | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF |