General (Up to 50V)
4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
4.7µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 4.7UF 10V X7R 0805
| TDK Corporation | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGJ4J2X7R1A475K125AA | 445-8198-1-ND | 445-8198-6-ND | CGJ4J2X7R1A475K125AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | ||
| Applications | Aerospace; High Reliability Grade | Automotive | Automotive | Automotive; Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |