High Voltage (1000V and over)
CAP CER 1000PF 2KV RADIAL Product overview: CK45-B3DD102KYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3DD102KYVNA
Win Source Part Number: 1359916-CK45-B3DD102
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CK45
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.295" Dia (7.50mm)
Height - Seated (Max): 0.453" (11.50mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Formed Leads - Kinked
Product Status: Active
1000pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc
1000pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc
CAPACITOR, CERAMIC DISC, 1000PF, 2KV/RAD ROHS COMPLIANT: YES
CAP CERAMIC DISK RDL AMMO PK
CAP CER 1000PF 2KV RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-B3DD102KYVNA | 60-CK45-B3DD102KYVNA | 1359916-CK45-B3DD102KYVNA | 2532786 | 445-175190-3-ND | 71AH3011 | 769-CK45-B3DD102KYVNA | CK45-B3DD102KYVNA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | 1000PF 2KV Capacitor | Capacitors - Ceramic Capacitors | Single Layer Ceramic Capacitors | Ceramic Capacitors | Capacitor, Ceramic Disc, 1000Pf, 2Kv/rad Rohs Compliant Tdk | CAP CERAMIC DISK RDL AMMO PK | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||||
| Technology | Multilayer | Film Capacitors | ||||||
| Applications | General Purpose; Commercial Grade | Automotive | General Purpose; High Voltage Capacitor | General Purpose | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |