CAP CER 470PF 2KV RADIAL Product overview: CK45-B3DD471KYNR from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3DD471KYNR can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 915361-CK45-B3DD471K
Series: CK45
Operating Temperature Range: -25°C ~ 105°C
Features: 470 pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 8532.24.0060
470pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CK45-B3DD471KYNR | 915361-CK45-B3DD471KYNR | CK45-B3DD471KYNR-ND |
| Product Name | 470PF 2KV Capacitor | Ceramic Capacitors - CK45-B3DD471KYNR | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-4 microF |