TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-E3DD472ZYVNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-E3DD472ZYVNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-E3DD472ZYVNA
Disc Type Multilayer Ceramic Capacitor CK45-E3DD472ZYVNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Single Layer Ceramic Capacitors - 2532851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532851
Single Layer Ceramic Capacitors 2532851
TDK CK45-E3DD472ZYVNA

TDK CK45-E3DD472ZYVNA

Supplier's Site
Single Layer Ceramic Capacitors - 2532853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532853
Single Layer Ceramic Capacitors 2532853
TDK CK45-E3DD472ZYVNA

TDK CK45-E3DD472ZYVNA

Supplier's Site
Ceramic Capacitors - 445-CK45-E3DD472ZYVNATB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CK45-E3DD472ZYVNATB-ND
Ceramic Capacitors 445-CK45-E3DD472ZYVNATB-ND
4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 445-CK45-E3DD472ZYVNACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CK45-E3DD472ZYVNACT-ND
Ceramic Capacitors 445-CK45-E3DD472ZYVNACT-ND
4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

4700pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-E3DD472ZYVNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-E3DD472ZYVNA
Ceramic Capacitors CK45-E3DD472ZYVNA
CAP CER 4700PF 2KV RADIAL

CAP CER 4700PF 2KV RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic Disc, 4700Pf, 2Kv/rad Rohs Compliant Tdk - 71AH3035 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 4700Pf, 2Kv/rad Rohs Compliant Tdk
71AH3035
Capacitor, Ceramic Disc, 4700Pf, 2Kv/rad Rohs Compliant Tdk 71AH3035
CAPACITOR, CERAMIC DISC, 4700PF, 2KV/RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 4700PF, 2KV/RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-E3DD472ZYVNA 2532851 445-CK45-E3DD472ZYVNATB-ND CK45-E3DD472ZYVNA 71AH3035
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic Disc, 4700Pf, 2Kv/rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M22R224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1808JA250100GCTSP-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers