TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3FD471KYGNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3FD471KYGNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3FD471KYGNA
Disc Type Multilayer Ceramic Capacitor CK45-B3FD471KYGNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Single Layer Ceramic Capacitors - 2532828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532828
Single Layer Ceramic Capacitors 2532828
TDK CK45-B3FD471KYGNA

TDK CK45-B3FD471KYGNA

Supplier's Site
Single Layer Ceramic Capacitors - 2532827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532827
Single Layer Ceramic Capacitors 2532827
TDK CK45-B3FD471KYGNA

TDK CK45-B3FD471KYGNA

Supplier's Site
Ceramic Capacitors - 445-181044-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181044-ND
Ceramic Capacitors 445-181044-ND
470pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc

470pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-B3FD471KYGNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-B3FD471KYGNA
Ceramic Capacitors CK45-B3FD471KYGNA
CAP CER 470PF 3KV RADIAL

CAP CER 470PF 3KV RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic Disc, 470Pf, 3Kv, Rad Rohs Compliant Tdk - 71AH3024 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 470Pf, 3Kv, Rad Rohs Compliant Tdk
71AH3024
Capacitor, Ceramic Disc, 470Pf, 3Kv, Rad Rohs Compliant Tdk 71AH3024
CAPACITOR, CERAMIC DISC, 470PF, 3KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 470PF, 3KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3FD471KYGNA 2532828 445-181044-ND CK45-B3FD471KYGNA 71AH3024
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic Disc, 470Pf, 3Kv, Rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details