High Voltage (1000V and over)
100pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
DISC CAPACITOR, 100PF, 1KV, RADIAL ROHS COMPLIANT: YES
CAP CER 100PF 1KV RADIAL
CAP CER 100PF 1KV RADIAL
| TDK Corporation | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-B3AD101KYGNA | 445-175344-ND | 2532756 | 73AJ2748 | 769-CK45-B3AD101KYGNA | CK45-B3AD101KYGNA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Single Layer Ceramic Capacitors | Disc Capacitor, 100Pf, 1Kv, Radial Rohs Compliant Tdk | CAP CER 100PF 1KV RADIAL | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | Automotive | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF |