TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3AD102KYNNA

Description
High Voltage (1000V and over)
Request a Quote
Description
High Voltage (1000V and over)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK CK45 series ceramic disc capacitor has a capacitance of 1000 pF and a rated voltage of 1 kV. It is designed for use in general electronic equipment, including AV, telecommunications, and industrial applications. This capacitor is RoHS compliant and features a lead-free construction, making it suitable for environmentally conscious designs. The operating temperature range is from -25°C to +105°C, which includes self-generated heat. The capacitor is available in bulk or taping packaging, with a standard lead type that can be customized. It is important to adhere to the specified soldering and storage guidelines to ensure optimal performance and longevity.

Datasheet Summary
Powered by GS/AI

The TDK CK45 series ceramic disc capacitor has a capacitance of 1000 pF and a rated voltage of 1 kV. It is designed for use in general electronic equipment, including AV, telecommunications, and industrial applications. This capacitor is RoHS compliant and features a lead-free construction, making it suitable for environmentally conscious designs. The operating temperature range is from -25°C to +105°C, which includes self-generated heat. The capacitor is available in bulk or taping packaging, with a standard lead type that can be customized. It is important to adhere to the specified soldering and storage guidelines to ensure optimal performance and longevity.

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3AD102KYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3AD102KYNNA
Disc Type Multilayer Ceramic Capacitor CK45-B3AD102KYNNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Single Layer Ceramic Capacitors - 2532762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532762
Single Layer Ceramic Capacitors 2532762
TDK CK45-B3AD102KYNNA

TDK CK45-B3AD102KYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2532763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532763
Single Layer Ceramic Capacitors 2532763
TDK CK45-B3AD102KYNNA

TDK CK45-B3AD102KYNNA

Supplier's Site
Capacitors - Ceramic Capacitors - 1052090-CK45-B3AD102KYNNA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1052090-CK45-B3AD102KYNNA
Capacitors - Ceramic Capacitors 1052090-CK45-B3AD102KYNNA
Win Source Part Number: 1052090-CK45-B3AD102 KYNNA Category: Capacitors>Ceramic Capacitors Series: CK45 Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.394" (10.00mm) Standard Package: 1,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: B Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.236" Dia (6.00mm) Alternative Parts (Cross-Reference): C315C102K5R5TA; SR151C102KAA; C320C102K5R5TA; C927U102KZYDAA7317; FA18X7R1H102KNU06; FG28X7R1H102KNT06CK4 5B3AD102KYNNA; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: TDK Corporation Other Names: CK45-B3AD102KYNNA-ND ,445-175508,CK45-B3A D102KYNNA02,CK45B3AD 102KYNNA

Win Source Part Number: 1052090-CK45-B3AD102KYNNA
Category: Capacitors>Ceramic Capacitors
Series: CK45
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 1,000
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: B
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.236" Dia (6.00mm)
Alternative Parts (Cross-Reference): C315C102K5R5TA; SR151C102KAA; C320C102K5R5TA; C927U102KZYDAA7317; FA18X7R1H102KNU06; FG28X7R1H102KNT06CK45B3AD102KYNNA;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: TDK Corporation
Other Names: CK45-B3AD102KYNNA-ND,445-175508,CK45-B3AD102KYNNA02,CK45B3AD102KYNNA

Buy Now Datasheet
Singapore, Singapore
1000PF 1KV Capacitor
60-CK45-B3AD102KYNNA
1000PF 1KV Capacitor 60-CK45-B3AD102KYNNA
CAP CER 1000PF 1KV RADIAL Product overview: CK45-B3AD102KYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD102KYNNA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 1KV RADIAL Product overview: CK45-B3AD102KYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD102KYNNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-175508-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175508-ND
Ceramic Capacitors 445-175508-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-B3AD102KYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-B3AD102KYNNA
Ceramic Capacitors CK45-B3AD102KYNNA
CAP CER 1000PF 1KV RADIAL

CAP CER 1000PF 1KV RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic Disc, 1000Pf, 1Kv/rad Rohs Compliant Tdk - 71AH3001 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 1000Pf, 1Kv/rad Rohs Compliant Tdk
71AH3001
Capacitor, Ceramic Disc, 1000Pf, 1Kv/rad Rohs Compliant Tdk 71AH3001
CAPACITOR, CERAMIC DISC, 1000PF, 1KV/RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 1000PF, 1KV/RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Ceramic Disc Capacitors
CK45-B3AD102KYNNA
Capacitors >> Ceramic Disc Capacitors CK45-B3AD102KYNNA
±10% 1nF B 1kV Plugin,P=5mm Ceramic Disc Capacitors ROHS

±10% 1nF B 1kV Plugin,P=5mm Ceramic Disc Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3AD102KYNNA 2532762 1052090-CK45-B3AD102KYNNA 60-CK45-B3AD102KYNNA 445-175508-ND CK45-B3AD102KYNNA 71AH3001 CK45-B3AD102KYNNA
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors Capacitors - Ceramic Capacitors 1000PF 1KV Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic Disc, 1000Pf, 1Kv/rad Rohs Compliant Tdk Capacitors >> Ceramic Disc Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers