TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-E3DD103ZYNNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-E3DD103ZYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-E3DD103ZYNNA
Disc Type Multilayer Ceramic Capacitor CK45-E3DD103ZYNNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Capacitors - Ceramic Capacitors - 1329913-CK45-E3DD103ZYNNA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329913-CK45-E3DD103ZYNNA
Capacitors - Ceramic Capacitors 1329913-CK45-E3DD103ZYNNA
Manufacturer: TDK Corporation Win Source Part Number: 1329913-CK45-E3DD103 ZYNNA Category: Capacitors>Ceramic Capacitors Packaging: Bulk Features: High Voltage Size / Dimension: 0.571" Dia (14.50mm) Applications: General Purpose Height - Seated (Max): 0.728" (18.50mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 10000 pF Tolerance: -20%, +80% Voltage - Rated: 2000V (2kV) Temperature Coefficient: E Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -25°C ~ 105°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: CK45-E3DD103ZYNNA02, CK45E3DD103ZYNNA,445 -174367,CK45-E3DD103 ZYNNA-ND RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1329913-CK45-E3DD103ZYNNA
Category: Capacitors>Ceramic Capacitors
Packaging: Bulk
Features: High Voltage
Size / Dimension: 0.571" Dia (14.50mm)
Applications: General Purpose
Height - Seated (Max): 0.728" (18.50mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 10000 pF
Tolerance: -20%, +80%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: E
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Temperature Range - Operating: -25°C ~ 105°C
Case / Package: Radial, Disc
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: CK45-E3DD103ZYNNA02,CK45E3DD103ZYNNA,445-174367,CK45-E3DD103ZYNNA-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2427537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2427537
Single Layer Ceramic Capacitors 2427537
TDK CK45-E3DD103ZYNNA

TDK CK45-E3DD103ZYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2427537P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2427537P
Single Layer Ceramic Capacitors 2427537P
TDK CK45-E3DD103ZYNNA

TDK CK45-E3DD103ZYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2427535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2427535
Single Layer Ceramic Capacitors 2427535
TDK CK45-E3DD103ZYNNA

TDK CK45-E3DD103ZYNNA

Supplier's Site
Ceramic Capacitors - 445-174367-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174367-ND
Ceramic Capacitors 445-174367-ND
10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
10000PF 2KV Capacitor
60-CK45-E3DD103ZYNNA
10000PF 2KV Capacitor 60-CK45-E3DD103ZYNNA
CAP CER 10000PF 2KV RADIAL Product overview: CK45-E3DD103ZYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3DD103ZYNNA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 2KV RADIAL Product overview: CK45-E3DD103ZYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3DD103ZYNNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CK45-E3DD103ZYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-E3DD103ZYNNA
Ceramic Capacitors CK45-E3DD103ZYNNA
CAP CER 10000PF 2KV RADIAL

CAP CER 10000PF 2KV RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic Disc, 0.01Uf, 2Kv/rad Rohs Compliant Tdk - 71AH3031 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 0.01Uf, 2Kv/rad Rohs Compliant Tdk
71AH3031
Capacitor, Ceramic Disc, 0.01Uf, 2Kv/rad Rohs Compliant Tdk 71AH3031
CAPACITOR, CERAMIC DISC, 0.01UF, 2KV/RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 0.01UF, 2KV/RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Ceramic Disc Capacitors
CK45-E3DD103ZYNNA
Capacitors >> Ceramic Disc Capacitors CK45-E3DD103ZYNNA
-20%~+80% 10nF E 2kV Plugin,P=7.5mm Ceramic Disc Capacitors ROHS

-20%~+80% 10nF E 2kV Plugin,P=7.5mm Ceramic Disc Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-E3DD103ZYNNA 1329913-CK45-E3DD103ZYNNA 2427537 445-174367-ND 60-CK45-E3DD103ZYNNA CK45-E3DD103ZYNNA 71AH3031 CK45-E3DD103ZYNNA
Product Name Disc Type Multilayer Ceramic Capacitor Capacitors - Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors 10000PF 2KV Capacitor Ceramic Capacitors Capacitor, Ceramic Disc, 0.01Uf, 2Kv/rad Rohs Compliant Tdk Capacitors >> Ceramic Disc Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U104M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J2K50390JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details