TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-E3AD222ZYNNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-E3AD222ZYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-E3AD222ZYNNA
Disc Type Multilayer Ceramic Capacitor CK45-E3AD222ZYNNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Single Layer Ceramic Capacitors - 2532837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532837
Single Layer Ceramic Capacitors 2532837
TDK CK45-E3AD222ZYNNA

TDK CK45-E3AD222ZYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2532836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532836
Single Layer Ceramic Capacitors 2532836
TDK CK45-E3AD222ZYNNA

TDK CK45-E3AD222ZYNNA

Supplier's Site
Ceramic Capacitors - 445-181046-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181046-ND
Ceramic Capacitors 445-181046-ND
2200pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc

2200pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitor, Ceramic Disc, 2200Pf, 1Kv/rad Rohs Compliant Tdk - 71AH3028 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 2200Pf, 1Kv/rad Rohs Compliant Tdk
71AH3028
Capacitor, Ceramic Disc, 2200Pf, 1Kv/rad Rohs Compliant Tdk 71AH3028
CAPACITOR, CERAMIC DISC, 2200PF, 1KV/RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 2200PF, 1KV/RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CK45-E3AD222ZYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-E3AD222ZYNNA
Ceramic Capacitors CK45-E3AD222ZYNNA
CAP CER 2200PF 1KV RADIAL

CAP CER 2200PF 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-E3AD222ZYNNA 2532837 445-181046-ND 71AH3028 CK45-E3AD222ZYNNA
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic Disc, 2200Pf, 1Kv/rad Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers