TDK U.S.A. Corporation 8200PF 1KV Capacitor CK45-B3AD822KYNN

Description
CAP CER 8200PF 1KV RADIAL Product overview: CK45-B3AD822KYNN from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD822KYNN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 8200PF 1KV RADIAL Product overview: CK45-B3AD822KYNN from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD822KYNN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8200PF 1KV Capacitor
60-CK45-B3AD822KYNN
8200PF 1KV Capacitor 60-CK45-B3AD822KYNN
CAP CER 8200PF 1KV RADIAL Product overview: CK45-B3AD822KYNN from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD822KYNN can be used for catalog matching and distributor lookup.

CAP CER 8200PF 1KV RADIAL Product overview: CK45-B3AD822KYNN from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3AD822KYNN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CK45-B3AD822KYNN - 1013395-CK45-B3AD822KYNN - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CK45-B3AD822KYNN
1013395-CK45-B3AD822KYNN
Ceramic Capacitors - CK45-B3AD822KYNN 1013395-CK45-B3AD822KYNN
Manufacturer: TDK Corporation Win Source Part Number: 1013395-CK45-B3AD822 KYNN Packaging: Bulk Features: High Voltage Voltage Rating: 1000V (1kV) Applications: General Purpose Height - Seated (Max): 0.669" (17.00mm) Mounting: Through Hole Capacitance: 8200pF Tolerance: ±10% Temperature Coefficient: B Lead Spacing: 0.295" (7.50mm) Lead Style: Straight Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 105°C Dimension: 0.512" Dia (13.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1013395-CK45-B3AD822KYNN
Packaging: Bulk
Features: High Voltage
Voltage Rating: 1000V (1kV)
Applications: General Purpose
Height - Seated (Max): 0.669" (17.00mm)
Mounting: Through Hole
Capacitance: 8200pF
Tolerance: ±10%
Temperature Coefficient: B
Lead Spacing: 0.295" (7.50mm)
Lead Style: Straight
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 105°C
Dimension: 0.512" Dia (13.00mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - CK45-B3AD822KYNN-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-B3AD822KYNN-ND
Ceramic Capacitors CK45-B3AD822KYNN-ND
8200pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

8200pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-CK45-B3AD822KYNN 1013395-CK45-B3AD822KYNN CK45-B3AD822KYNN-ND
Product Name 8200PF 1KV Capacitor Ceramic Capacitors - CK45-B3AD822KYNN Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R104M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details