High Voltage (1000V and over)
CAP CER 1000PF 2KV RADIAL Product overview: CK45-E3DD102ZYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3DD102ZYNNA
1000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc
CAP CER 1000PF 2KV RADIAL
CAPACITOR, CERAMIC DISC, 1000PF, 2KV/RAD ROHS COMPLIANT: YES
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-E3DD102ZYNNA | 60-CK45-E3DD102ZYNNA | 445-181048-ND | 2532843 | CK45-E3DD102ZYNNA | 71AH3029 |
| Product Name | Disc Type Multilayer Ceramic Capacitor | 1000PF 2KV Capacitor | Ceramic Capacitors | Single Layer Ceramic Capacitors | Ceramic Capacitors | Capacitor, Ceramic Disc, 1000Pf, 2Kv/rad Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Multilayer | Film Capacitors | ||||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | Automotive | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |