TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGJ5L3X7S2A155K160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGJ5L3X7S2A155K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGJ5L3X7S2A155K160AA
Multilayer Ceramic Chip Capacitor CGJ5L3X7S2A155K160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-9214-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9214-2-ND
Ceramic Capacitors 445-9214-2-ND
1.5µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

1.5µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9214-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9214-1-ND
Ceramic Capacitors 445-9214-1-ND
1.5µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

1.5µF ±10% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGJ5L3X7S2A155K160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGJ5L3X7S2A155K160AA
Ceramic Capacitors CGJ5L3X7S2A155K160AA
CAP CER 1.5UF 100V X7S 1206

CAP CER 1.5UF 100V X7S 1206

Supplier's Site Datasheet
Mlcc,1206,x7S,100V,1.5Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 46W3871 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,x7S,100V,1.5Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
46W3871
Mlcc,1206,x7S,100V,1.5Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk 46W3871
MLCC,1206,X7S,100V,1 .5µF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,X7S,100V,1.5µF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGJ5L3X7S2A155K160AA 445-9214-2-ND CGJ5L3X7S2A155K160AA 46W3871
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,1206,x7S,100V,1.5Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Aerospace; High Reliability Grade Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SVL016MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers