TDK U.S.A. Corporation Ceramic Capacitors CK45-B3AD562KYNN

Description
5600pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
5600pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK45-B3AD562KYNN-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-B3AD562KYNN-ND
Ceramic Capacitors CK45-B3AD562KYNN-ND
5600pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

5600pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number CK45-B3AD562KYNN-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R103K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details