TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3FD222KYNNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3FD222KYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3FD222KYNNA
Disc Type Multilayer Ceramic Capacitor CK45-B3FD222KYNNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Capacitors - Ceramic Capacitors - 1360007-CK45-B3FD222KYNNA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360007-CK45-B3FD222KYNNA
Capacitors - Ceramic Capacitors 1360007-CK45-B3FD222KYNNA
Win Source Part Number: 1360007-CK45-B3FD222 KYNNA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CK45 Package: Bulk Product Status: Active Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Applications: General Purpose Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 0.650" (16.50mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360007-CK45-B3FD222KYNNA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CK45
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Applications: General Purpose
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 0.650" (16.50mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Ceramic Capacitors - 445-181043-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181043-ND
Ceramic Capacitors 445-181043-ND
2200pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc

2200pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Singapore, Singapore
2200PF 3KV Capacitor
60-CK45-B3FD222KYNNA
2200PF 3KV Capacitor 60-CK45-B3FD222KYNNA
CAP CER 2200PF 3KV RADIAL Product overview: CK45-B3FD222KYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3FD222KYNNA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 3KV RADIAL Product overview: CK45-B3FD222KYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3FD222KYNNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Disc Capacitor, 2200Pf, 3Kv, Radial Rohs Compliant Tdk - 73AJ2754 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 2200Pf, 3Kv, Radial Rohs Compliant Tdk
73AJ2754
Disc Capacitor, 2200Pf, 3Kv, Radial Rohs Compliant Tdk 73AJ2754
DISC CAPACITOR, 2200PF, 3KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 2200PF, 3KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3FD222KYNNA 1360007-CK45-B3FD222KYNNA 445-181043-ND 60-CK45-B3FD222KYNNA 73AJ2754
Product Name Disc Type Multilayer Ceramic Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors 2200PF 3KV Capacitor Disc Capacitor, 2200Pf, 3Kv, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details