High Voltage (1000V and over)
CAP CER 150PF 2KV RADIAL Product overview: CK45-B3DD151KYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3DD151KYNNA
Win Source Part Number: 1144254-CK45-B3DD151
Category: Capacitors>Ceramic Capacitors
Series: CK45
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.374" (9.50mm)
Standard Package: 1,000
Capacitance: 150 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: B
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.217" Dia (5.50mm)
Alternative Parts (Cross-Reference): CK45B3DD151KYNNA;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: TDK Corporation
Other Names: CK45-B3DD151KYNNA5C
150pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc
CAP CER 150PF 2KV RADIAL
CAP CER 150PF 2KV RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-B3DD151KYNNA | 60-CK45-B3DD151KYNNA | 1144254-CK45-B3DD151KYNNA | CK45-B3DD151KYNNA-ND | CK45-B3DD151KYNNA | CK45-B3DD151KYNNA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | 150PF 2KV Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Multilayer | Single-Layer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | General Purpose; General Purpose | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF |