TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3DD331KYNNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3DD331KYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3DD331KYNNA
Disc Type Multilayer Ceramic Capacitor CK45-B3DD331KYNNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - CK45-B3DD331KYNNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-B3DD331KYNNA-ND
Ceramic Capacitors CK45-B3DD331KYNNA-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

330pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors CK45-B3DD331KYNNA
CAP CER 330PF 2KV RADIAL

CAP CER 330PF 2KV RADIAL

Supplier's Site
Ceramic Capacitors - CK45-B3DD331KYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-B3DD331KYNNA
Ceramic Capacitors CK45-B3DD331KYNNA
CAP CER 330PF 2KV RADIAL

CAP CER 330PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3DD331KYNNA CK45-B3DD331KYNNA-ND CK45-B3DD331KYNNA CK45-B3DD331KYNNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Paper Film Capacitors - 105MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details