TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3AD151KYNNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3AD151KYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3AD151KYNNA
Disc Type Multilayer Ceramic Capacitor CK45-B3AD151KYNNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - CK45-B3AD151KYNNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-B3AD151KYNNA-ND
Ceramic Capacitors CK45-B3AD151KYNNA-ND
150pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

150pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-B3AD151KYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-B3AD151KYNNA
Ceramic Capacitors CK45-B3AD151KYNNA
CAP CER 150PF 1KV RADIAL

CAP CER 150PF 1KV RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CK45-B3AD151KYNNA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CK45-B3AD151KYNNA
Capacitors - Ceramic Capacitors CK45-B3AD151KYNNA
CAP CER 150PF 1KV RADIAL

CAP CER 150PF 1KV RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3AD151KYNNA CK45-B3AD151KYNNA-ND CK45-B3AD151KYNNA CK45-B3AD151KYNNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details