Commercial Grade, Mid Voltage (100 to 630V)
3300pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
CERAMIC CAPACITORS ROHS COMPLIANT: YES
CAP CER 3300PF 1KV RADIAL
| TDK Corporation | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-B3AD332KYNNA | 445-181033-ND | 57AK9435 | CK45-B3AD332KYNNA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Ceramic Capacitors Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Multilayer | Film Capacitors | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0033 microF | 0.0033 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |