High Voltage (1000V and over)
CAP CER 330PF 3KV RADIAL Product overview: CK45-B3FD331KYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3FD331KYVNA
330pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc
CAP CER 330PF 3KV RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CK45-B3FD331KYVNA | 60-CK45-B3FD331KYVNA | CK45-B3FD331KYVNA-ND | CK45-B3FD331KYVNA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | 330PF 3KV Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | General Purpose; General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF |