TDK U.S.A. Corporation Ceramic Capacitors CK45-B3FD681KYNR

Description
680pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK45-B3FD681KYNR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-B3FD681KYNR-ND
Ceramic Capacitors CK45-B3FD681KYNR-ND
680pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc

680pF ±10% 3000V (3kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-B3FD681KYNR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-B3FD681KYNR
Ceramic Capacitors CK45-B3FD681KYNR
CAP CER 680PF 3KV RADIAL

CAP CER 680PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CK45-B3FD681KYNR-ND CK45-B3FD681KYNR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - C17CF750K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details