TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-E3DD103ZYVNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-E3DD103ZYVNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-E3DD103ZYVNA
Disc Type Multilayer Ceramic Capacitor CK45-E3DD103ZYVNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-CK45-E3DD103ZYVNACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CK45-E3DD103ZYVNACT-ND
Ceramic Capacitors 445-CK45-E3DD103ZYVNACT-ND
10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 445-CK45-E3DD103ZYVNATB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CK45-E3DD103ZYVNATB-ND
Ceramic Capacitors 445-CK45-E3DD103ZYVNATB-ND
10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitor, Ceramic Disc, 0.01Uf, 2Kv/rad Rohs Compliant Tdk - 71AH3032 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 0.01Uf, 2Kv/rad Rohs Compliant Tdk
71AH3032
Capacitor, Ceramic Disc, 0.01Uf, 2Kv/rad Rohs Compliant Tdk 71AH3032
CAPACITOR, CERAMIC DISC, 0.01UF, 2KV/RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 0.01UF, 2KV/RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CK45-E3DD103ZYVNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-E3DD103ZYVNA
Ceramic Capacitors CK45-E3DD103ZYVNA
CAP CER 10000PF 2KV RADIAL

CAP CER 10000PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CK45-E3DD103ZYVNA 445-CK45-E3DD103ZYVNACT-ND 71AH3032 CK45-E3DD103ZYVNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Capacitor, Ceramic Disc, 0.01Uf, 2Kv/rad Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011574 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1725898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details