TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-E3AD103ZYVNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-E3AD103ZYVNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-E3AD103ZYVNA
Disc Type Multilayer Ceramic Capacitor CK45-E3AD103ZYVNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Capacitors - Ceramic Capacitors - 1360012-CK45-E3AD103ZYVNA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360012-CK45-E3AD103ZYVNA
Capacitors - Ceramic Capacitors 1360012-CK45-E3AD103ZYVNA
Win Source Part Number: 1360012-CK45-E3AD103 ZYVNA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CK45 Package: Bulk Product Status: Active Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 10000 pF Tolerance: -20%, +80% Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.453" Dia (11.50mm) Height - Seated (Max): 0.610" (15.50mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360012-CK45-E3AD103ZYVNA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CK45
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 10000 pF
Tolerance: -20%, +80%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.453" Dia (11.50mm)
Height - Seated (Max): 0.610" (15.50mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Singapore, Singapore
10000PF 1KV Capacitor
60-CK45-E3AD103ZYVNA
10000PF 1KV Capacitor 60-CK45-E3AD103ZYVNA
CAP CER 10000PF 1KV RADIAL Product overview: CK45-E3AD103ZYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3AD103ZYVNA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 1KV RADIAL Product overview: CK45-E3AD103ZYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3AD103ZYVNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Layer Ceramic Capacitors - 2532835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532835
Single Layer Ceramic Capacitors 2532835
TDK CK45-E3AD103ZYVNA

TDK CK45-E3AD103ZYVNA

Supplier's Site
Single Layer Ceramic Capacitors - 2532834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532834
Single Layer Ceramic Capacitors 2532834
TDK CK45-E3AD103ZYVNA

TDK CK45-E3AD103ZYVNA

Supplier's Site
Ceramic Capacitors - 445-181699-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181699-ND
Ceramic Capacitors 445-181699-ND
10000pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc

10000pF -20%, +80% 1000V (1kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CK45-E3AD103ZYVNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-E3AD103ZYVNA
Ceramic Capacitors CK45-E3AD103ZYVNA
CAP CER 10000PF 1KV RADIAL

CAP CER 10000PF 1KV RADIAL

Supplier's Site Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9442 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9442
Ceramic Capacitors Rohs Compliant Tdk 57AK9442
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-E3AD103ZYVNA 1360012-CK45-E3AD103ZYVNA 60-CK45-E3AD103ZYVNA 2532835 445-181699-ND CK45-E3AD103ZYVNA 57AK9442
Product Name Disc Type Multilayer Ceramic Capacitor Capacitors - Ceramic Capacitors 10000PF 1KV Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - OTBJ106KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details