TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-E3DD222ZYVNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-E3DD222ZYVNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-E3DD222ZYVNA
Disc Type Multilayer Ceramic Capacitor CK45-E3DD222ZYVNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - CK45-E3DD222ZYVNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK45-E3DD222ZYVNA-ND
Ceramic Capacitors CK45-E3DD222ZYVNA-ND
2200pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

2200pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
2200PF 2KV Capacitor
60-CK45-E3DD222ZYVNA
2200PF 2KV Capacitor 60-CK45-E3DD222ZYVNA
CAP CER 2200PF 2KV RADIAL Product overview: CK45-E3DD222ZYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3DD222ZYVNA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 2KV RADIAL Product overview: CK45-E3DD222ZYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-E3DD222ZYVNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CK45-E3DD222ZYVNA - 771524-CK45-E3DD222ZYVNA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CK45-E3DD222ZYVNA
771524-CK45-E3DD222ZYVNA
Ceramic Capacitors - CK45-E3DD222ZYVNA 771524-CK45-E3DD222ZYVNA
Manufacturer: TDK Corporation Win Source Part Number: 771524-CK45-E3DD222Z YVNA Series: * Family Name: CK45 Categories: Capacitors Alternative Parts (Cross-Reference): DEBE33D222ZA2B; DEBE33D222ZB2B; DEBE33D222ZN2A; Introduction Date: August 28, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 771524-CK45-E3DD222ZYVNA
Series: *
Family Name: CK45
Categories: Capacitors
Alternative Parts (Cross-Reference): DEBE33D222ZA2B; DEBE33D222ZB2B; DEBE33D222ZN2A;
Introduction Date: August 28, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CK45-E3DD222ZYVNA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CK45-E3DD222ZYVNA
Capacitors - Ceramic Capacitors CK45-E3DD222ZYVNA
CAP CER 2200PF 2KV RADIAL

CAP CER 2200PF 2KV RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-E3DD222ZYVNA CK45-E3DD222ZYVNA-ND 60-CK45-E3DD222ZYVNA 771524-CK45-E3DD222ZYVNA CK45-E3DD222ZYVNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors 2200PF 2KV Capacitor Ceramic Capacitors - CK45-E3DD222ZYVNA Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details