Mid Voltage (100 to 630V)
2200pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
2200pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CGJ5H4C0G2H222J115AA | 445-9247-1-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Applications | Aerospace; High Reliability Grade | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0022 microF |