Juno Lighting Group Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| 15 1/2 INCH W X 4 3/4 INCH D X 15 1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL TRUNION MOUNTING IP65 ENCLOSURE NO... | |
| 15 1/2 INCH W X 4 3/4 INCH D X 17 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER MOUNTING IP65 ENCLOSURE NO... | |
| 15 1/2 INCH W X 4 3/4 INCH D X 17 3/4 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER MOUNTING IP65 ENCLOSURE NO... | |
| 15 1/2 INCH W X 4 3/4 INCH D X 17 3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER MOUNTING IP65 ENCLOSURE NO... | |
| ADJUSTABLE ACCENT RECESSED HOUSING TYPE 11 1/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION AR111 LAMP TYPE 35 TO 100 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING,... | |
| ADJUSTABLE ACCENT RECESSED HOUSING TYPE 11 1/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION AR70 LAMP TYPE 20 TO 50 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING,... | |
| ADJUSTABLE ACCENT RECESSED HOUSING TYPE 6 5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 LAMP TYPE 35 W LAMP WATTAGE BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL... | |
| ADJUSTABLE ACCENT RECESSED HOUSING TYPE 6 5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 LAMP TYPE 50 TO 75 W LAMP WATTAGE BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING... | |
| ADJUSTABLE ACCENT RECESSED HOUSING TYPE 7 3/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 LAMP TYPE 50 TO 75 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING,... | |
| ADJUSTABLE RECESSED HOUSING TYPE 11-5/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 HALOGEN LAMP TYPE INSULATED CEILING TYPE 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 8-1/8 INCH CEILING... | |
| ADJUSTABLE RECESSED HOUSING TYPE 5-7/16 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION 13 W LAMP WATTAGE BLACK PAINTED STEEL PLASTER FRAME HOUSING MATERIAL INSULATED CEILING TYPE 1-3/4... | |
| ADJUSTABLE RECESSED HOUSING TYPE 8 15/16 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION CERAMIC BI PIN MR16 50 W HALOGEN LAMP TYPE PAINTED BLACK ALUMINUM HOUSING, STEEL... | |
| ADJUSTABLE RECESSED HOUSING TYPE 8 15/16 INCH UL, CUL APPROVAL WET LOCATION APPLICATION CERAMIC BI PIN MR16 50 W HALOGEN LAMP TYPE PAINTED BLACK ALUMINUM HOUSING, STEEL PLASTER FRAME HOUSING... | |
| ADJUSTABLE RECESSED HOUSING TYPE 8-15/16 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION CERAMIC BI-PIN MR16 50 W HALOGEN LAMP TYPE PAINTED BLACK ALUMINUM HOUSING, STEEL PLASTER FRAME... | |
| ADJUSTABLE RECESSED HOUSING TYPE 8-15/16 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL WET LOCATION APPLICATION CERAMIC BI-PIN MR16 50 W HALOGEN LAMP TYPE PAINTED BLACK ALUMINUM HOUSING, STEEL PLASTER FRAME... | |
| ADJUSTABLE RECESSED HOUSING TYPE 9-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION PAR30 75 W HALOGEN LAMP TYPE INSULATED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE... | |
| ADJUSTABLE RECESSED HOUSING TYPE 9-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION PAR36/AR111 12 V 50 W HALOGEN LAMP TYPE INSULATED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE BRACKET MOUNTING LED LAMP TYPE 40 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL POLE MOUNTING LED LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL POLE MOUNTING LED LAMP TYPE 80 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE BRACKET MOUNTING LED LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE BRACKET MOUNTING LED LAMP TYPE 80 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V... | |
| BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL POLE MOUNTING LED LAMP TYPE 194 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE... | |
| BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL POLE MOUNTING LED LAMP TYPE 254 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE... | |
| DOUBLE WALL DOWNLIGHT HOUSING TYPE 7 1/2 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, NPF BALLAST TYPE 1 LAMP(S) F26/F32 TRT, 4 PIN LAMP TYPE 26/32 W LAMP... | |
| DOUBLE WALL DOWNLIGHT HOUSING TYPE 7 3/4 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4 PIN LAMP TYPE 18... | |
| DOUBLE WALL DOWNLIGHT HOUSING TYPE 7 3/4 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4 PIN LAMP TYPE 26... | |
| DOUBLE WALL HOUSING TYPE 7-5/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CERAMIC BI-PIN BASE MR16 LAMP TYPE 50 W LAMP WATTAGE 22 GAUGE DIE FORMED... | |
| DOUBLE WALL HOUSING TYPE 7-5/8 INCH UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/MR16/R30/PA R30/PAR30L/PAR38 LAMP TYPE 90 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED... | |
| DOUBLE WALL HOUSING TYPE 7-5/8 INCH UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION PAR16/PAR30/PAR38 LAMP TYPE 90 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED... | |
| DOUBLE WALL HOUSING, SLOPED CEILING RECESSED TYPE 7-5/8 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/MR16/R30/PA R30/PAR30L/PAR38 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED, SLOPED CEILING TYPE ROUND APERTURE SHAPE VERTICAL... | |
| DOUBLE WALL HOUSING, SLOPED CEILING RECESSED TYPE 7-5/8 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION PAR16/PAR30/PAR38 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED, SLOPED CEILING TYPE ROUND APERTURE SHAPE VERTICAL LAMP... | |
| DOUBLE WALL MINIATURE RECESSED UNIVERSAL HOUSING TYPE 6 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/R14/R16/R20/PAR1 6/PAR20 LAMP TYPE 50 W LAMP WATTAGE 0.032 INCH THK... | |
| DOUBLE WALL RECESSED HOUSING TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF/NPF BALLAST TYPE 1 LAMP(S) F26/F32 TRT, 4-PIN LAMP TYPE 32 W... | |
| DOUBLE WALL RECESSED HOUSING TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26/F32 TRT, 4-PIN LAMP TYPE 32 W LAMP... | |
| DOUBLE WALL RECESSED HOUSING TYPE 7-3/4 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, NPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4-PIN LAMP TYPE 26 W... | |
| DOUBLE WALL RECESSED HOUSING TYPE 7-3/4 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, NPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4-PIN LAMP TYPE 26 W LAMP... | |
| DOUBLE WALL RECESSED HOUSING TYPE 7-5/8 INCH NEW CONSTRUCTION INSTALLATION UL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 1 LAMP(S) F26/F32/F42 TRT, 4-PIN LAMP TYPE 26/32/42 W LAMP... | |
| DOUBLE WALL RECESSED HOUSING TYPE 7-5/8 INCH NEW CONSTRUCTION INSTALLATION UL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26/F32/F42 TRT, 4-PIN LAMP TYPE 26/32/42 W LAMP WATTAGE... | |
| DOUBLE WALL SQUARE HOUSING TYPE 7 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19 LAMP TYPE 100 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED... | |
| DOUBLE WALL SQUARE HOUSING TYPE 7 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19 LAMP TYPE 60 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED... | |
| DOUBLE WALL UNIVERSAL HOUSING TYPE 7-1/2 INCH UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/A21/BR30/BR40/MR 16/R20/R30/PAR16/PAR 20/PAR30/PAR30L/PAR3 8 LAMP TYPE 120 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22... | |
| DOWNLIGHT RECESSED HOUSING TYPE 4 7/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL... | |
| DOWNLIGHT RECESSED HOUSING TYPE 4 7/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE... | |
| DOWNLIGHT RECESSED HOUSING TYPE 4-7/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED... | |
| DOWNLIGHT RECESSED HOUSING TYPE 4-7/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION, WET LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING... | |
| DOWNLIGHT RECESSED HOUSING TYPE 4-7/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND... | |
| DOWNLIGHT RECESSED HOUSING TYPE 4-7/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION, WET LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE... | |
| DOWNLIGHT RECESSED HOUSING TYPE 5 1/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL... | |
| DOWNLIGHT RECESSED HOUSING TYPE 5 1/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE... | |
| DOWNLIGHT RECESSED HOUSING TYPE 5 1/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP/WET LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE... | |
| DOWNLIGHT RECESSED HOUSING TYPE 5-1/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED... | |
| DOWNLIGHT RECESSED HOUSING TYPE 5-1/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION, WET LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING... | |
| DOWNLIGHT RECESSED HOUSING TYPE 5-1/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION, WET LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE... | |
| DOWNLIGHT RECESSED HOUSING TYPE 5-1/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL WET LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND... | |
| DOWNLIGHT RECESSED HOUSING TYPE 6 3/4 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE... | |
| DOWNLIGHT RECESSED HOUSING TYPE 6 3/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL... | |
| DOWNLIGHT RECESSED HOUSING TYPE 7 1/4 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP/WET LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE... | |
| DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 6 7/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER... | |
| DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 6 7/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL 6 INCH NOMINAL... | |
| DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 6 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER RING... | |
| DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 6 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL 4 INCH NOMINAL APERTURE... | |
| DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 7 1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER... | |
| DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 7 1/2 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL 8 INCH NOMINAL... | |
| DOWNLIGHT ROUGH-IN HOUSING TYPE 7-1/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND... | |
| ECONOMY RECESSED UNIVERSAL HOUSING TYPE 7-1/8 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BR30/BR40/R20/PA R16/PAR20/PAR30/PAR3 0L/PAR38 LAMP TYPE 90 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING... | |
| ECONOMY RECESSED UNIVERSAL HOUSING TYPE 7-1/8 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BR30/BR40/R20/PA R16/PAR20/PAR30/PAR3 0L/PAR38 LAMP TYPE 90 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE... | |
| ECONOMY RECESSED UNIVERSAL HOUSING TYPE 7-1/8 INCH UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/BR40/R20/PA R16/PAR20/PAR30/PAR3 0L/PAR38 LAMP TYPE 90 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE... | |
| HIGH BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 107 W LAMP WATTAGE HEAVY WALL DIE CAST... | |
| HIGH BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 123 W LAMP WATTAGE HEAVY WALL DIE CAST... | |
| HIGH BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 153 W LAMP WATTAGE HEAVY WALL DIE CAST... | |
| HIGH BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 194 W LAMP WATTAGE HEAVY WALL DIE CAST... | |
| HIGH BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 200 W LAMP WATTAGE HEAVY WALL DIE CAST... | |
| HIGH BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 254 W LAMP WATTAGE HEAVY WALL DIE CAST... | |
| HIGH BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 295 W LAMP WATTAGE HEAVY WALL DIE CAST... | |
| HIGH BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 385 W LAMP WATTAGE HEAVY WALL DIE CAST... | |
| HIGH BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 67 W LAMP WATTAGE HEAVY WALL DIE CAST... | |
| HIGH BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 97 W LAMP WATTAGE HEAVY WALL DIE CAST... | |
| HIGH BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SURFACE MOUNTING 48 LB WEIGHT LED LAMP TYPE 194 W LAMP WATTAGE HEAVY WALL DIE CAST ALUMINUM HOUSING... | |
| HIGH BAY TYPE SILVER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 194 W LAMP WATTAGE HEAVY WALL DIE CAST... | |
| HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 16 7/8 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE ED28... | |
| HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 16 7/8 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES... | |
| HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 18 7/8 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES... | |
| HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 19 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING MAGNETIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37... | |
| HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 19 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP... | |
| HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 19 1/2 INCH UL 1598, CSA C22.2 APPROVAL FLEXIBLE PENDANT, 3/4 INCH TAPPED HUB MOUNTING ELECTRONIC, PULSE START BALLAST TYPE ED37 MOGUL... | |
| HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 19 1/4 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED37 METAL... | |
| HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 19 1/4 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP... | |
| HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 19 3/4 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING MAGNETIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37... | |
| HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 23 7/8 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES... | |
| LOW BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 254 W LAMP WATTAGE HEAVY WALL DIE CAST... | |
| LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 11 5/16 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED17 MEDIUM... | |
| LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 11 5/16 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP... | |
| LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 11 5/16 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING MAGNETIC, TRIPLE TAP BALLAST TYPE BD17 MEDIUM BASE HIGH... | |
| LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 17.5 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED... | |
| LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 17.5 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED... | |
| RECESSED DOWNLIGHT HOUSING TYPE 11 1/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION AR111 LAMP TYPE 35 TO 100 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY... | |
| RECESSED DOWNLIGHT HOUSING TYPE 11 1/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION AR70 LAMP TYPE 20 TO 50 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY... | |
| RECESSED DOWNLIGHT HOUSING TYPE 11 1/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR30 LAMP TYPE 50 TO 70 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY... | |
| RECESSED DOWNLIGHT HOUSING TYPE 11 1/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR30 LAMP TYPE 50 TO 75 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY... | |
| RECESSED DOWNLIGHT HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR30/PAR38 LAMP TYPE 50 TO 70 W (PAR30), 45 TO 150 W (PAR38) LAMP WATTAGE BLACK BAKED... | |
| RECESSED DOWNLIGHT HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR30/PAR38 LAMP TYPE 50 TO 75 W (PAR30), 45 TO 150 W (PAR38) LAMP WATTAGE BLACK BAKED... | |
| RECESSED DOWNLIGHT HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR30/PAR38 LAMP TYPE 50 TO 75 W (PAR30), 45 TO 250 W (PAR38) LAMP WATTAGE BLACK BAKED... | |
| RECESSED DOWNLIGHT HOUSING TYPE 14 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION T4 TUNGSTEN HALOGEN LAMP TYPE 250 W LAMP WATTAGE BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL... | |
| RECESSED DOWNLIGHT HOUSING TYPE 14 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION T4 TUNGSTEN HALOGEN LAMP TYPE 500 W LAMP WATTAGE BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL... | |
| RECESSED DOWNLIGHT HOUSING TYPE 5-7/16 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION 13 W LAMP WATTAGE BLACK PAINTED STEEL PLASTER FRAME HOUSING MATERIAL INSULATED CEILING TYPE 3-1/4... | |
| RECESSED DOWNLIGHT HOUSING TYPE 6 1/4 INCH REMODEL INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F13 TRT, 4 PIN LAMP TYPE 13 W LAMP... | |
| RECESSED DOWNLIGHT HOUSING TYPE 6 1/4 INCH REMODEL INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4 PIN LAMP TYPE 18 W LAMP... | |
| RECESSED DOWNLIGHT HOUSING TYPE 7 1/2 INCH REMODEL INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, NPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4 PIN LAMP TYPE 26 W... | |
| RECESSED DOWNLIGHT HOUSING TYPE 7 1/2 INCH REMODEL INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F13 QT, 4 PIN LAMP TYPE 13 W LAMP... | |
| RECESSED DOWNLIGHT HOUSING TYPE 7 1/2 INCH REMODEL INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, NPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4 PIN LAMP TYPE 26 W LAMP... | |
| RECESSED DOWNLIGHT HOUSING TYPE 7 3/8 INCH REMODEL INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, NPF BALLAST TYPE 1 LAMP(S) F26/F32 TRT, 4 PIN LAMP TYPE 26/32 W... | |
| RECESSED DOWNLIGHT HOUSING TYPE 7 3/8 INCH REMODEL INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26/F32 TRT, 4 PIN LAMP TYPE 26/32 W LAMP... | |
| RECESSED DOWNLIGHT HOUSING TYPE 7 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 LAMP TYPE 50 TO 75 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE... | |
| RECESSED DOWNLIGHT HOUSING TYPE 8 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 LAMP TYPE 35 W LAMP WATTAGE HEAVY GAUGE SPUN ALUMINUM HOUSING, HEAVY GAUGE STEEL LOWER RING... | |
| RECESSED DOWNLIGHT HOUSING TYPE 8 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 LAMP TYPE 50 TO 70 W LAMP WATTAGE HEAVY GAUGE SPUN ALUMINUM HOUSING, HEAVY GAUGE STEEL... | |
| RECESSED DOWNLIGHT HOUSING TYPE 9 1/2 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING BALLAST TYPE 1 LAMP(S) F26/F32 TRT LAMP TYPE 26/32 W LAMP WATTAGE 0.032 INCH THK... | |
| RECESSED DOWNLIGHT HOUSING TYPE 9 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION T4 TUNGSTEN HALOGEN LAMP TYPE 100 TO 150 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL... | |
| RECESSED DOWNLIGHT HOUSING TYPE 9 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION T4 TUNGSTEN HALOGEN LAMP TYPE 250 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY... | |
| RECESSED DOWNLIGHT HOUSING TYPE 9-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) F26/F32 TRT LAMP TYPE 26/32 W LAMP WATTAGE 0.032 INCH... | |
| RECESSED DOWNLIGHT/WALL WASH HOUSING TYPE 9-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BT15/MB19 LAMP TYPE 100 W LAMP WATTAGE 0.32 INCH THK DIE FORMED ALUMINUM HOUSING,... | |
| RECESSED HOUSING TYPE 7-1/2 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4-PIN LAMP TYPE 18 W LAMP WATTAGE 0.032 INCH... | |
| RECESSED HOUSING TYPE 7-1/2 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4-PIN LAMP TYPE 18 W LAMP WATTAGE 0.032... | |
| RECESSED HOUSING TYPE 7-1/2 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4-PIN LAMP TYPE 26 W LAMP WATTAGE 0.032... | |
| RECESSED HOUSING TYPE 7-1/2 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, NPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4-PIN LAMP TYPE 26 W LAMP WATTAGE 0.032... | |
| RECESSED HOUSING TYPE 7-3/4 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F13 TRT, 4-PIN LAMP TYPE 13 W LAMP WATTAGE 0.032... | |
| RECESSED HOUSING TYPE 7-3/8 INCH REMODEL INSTALLATION UL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26/F32 TRT, 4-PIN LAMP TYPE 26/32 W LAMP WATTAGE 0.032 INCH THK... | |
| SATIN ALUMINUM FINISH 26 INCH 1.5 INCH 6 LAMP(S) LED LAMP TYPE INJECTION MOLDED FROSTED DIFFUSE OPAL POLYCARBONATE LENS LENS TYPE JUNO[R] BRAND APPROVAL UL, CUL APPLICATION DRY LOCATION COLOR... | |
| SATIN ALUMINUM FINISH 44 INCH 1.5 INCH 12 LAMP(S) LED LAMP TYPE INJECTION MOLDED FROSTED DIFFUSE OPAL POLYCARBONATE LENS LENS TYPE JUNO[R] BRAND APPROVAL UL, CUL APPLICATION DRY LOCATION COLOR... | |
| SEALED HOUSING TYPE 7-1/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, T24 APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL... | |
| SEALED HOUSING TYPE 7-1/8 INCH REMODEL INSTALLATION UL, CUL, T24 APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND... | |
| SHALLOW RECESSED UNIVERSAL HOUSING TYPE 5-3/4 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION A19/BR30/R20/PAR20/P AR30/PAR30L LAMP TYPE 75 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL... | |
| SHALLOW RECESSED UNIVERSAL HOUSING TYPE 5-3/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION A19/BR30/R20/PAR20/P AR30/PAR30L LAMP TYPE 75 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED... | |
| SHALLOW UNIVERSAL HOUSING TYPE 5-3/4 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION BR30/R20/PAR20/PAR30 /PAR30L LAMP TYPE 50 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL INSULATED... | |
| SHALLOW UNIVERSAL HOUSING TYPE 5-3/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION BR30/R20/PAR20/PAR30 /PAR30L LAMP TYPE 50 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED... | |
| SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL POLE MOUNTING LED LAMP TYPE 40 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE... | |
| SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL POLE MOUNTING LED LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE... | |
| SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE BRACKET MOUNTING LED LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V... | |
| SILVER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL POLE MOUNTING LED LAMP TYPE 254 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE... | |
| SINGLE WALL DOWNLIGHT HOUSING TYPE 7 1/2 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, NPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4 PIN LAMP TYPE 26 W LAMP... | |
| SINGLE WALL RECESSED HOUSING TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF/NPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4-PIN LAMP TYPE 26 W... | |
| SINGLE WALL RECESSED HOUSING TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F13 QT/TRT, 4-PIN LAMP TYPE 13 W LAMP... | |
| SINGLE WALL RECESSED HOUSING TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4-PIN LAMP TYPE 18 W LAMP... | |
| SINGLE WALL RECESSED HOUSING TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4-PIN LAMP TYPE 26 W LAMP... | |
| SINGLE WALL RECESSED HOUSING TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, NPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4-PIN LAMP TYPE 26 W LAMP... | |
| SINGLE WALL RECESSED HOUSING TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F13 QT, 4-PIN LAMP TYPE 13 W... | |
| SINGLE WALL RECESSED HOUSING TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4-PIN LAMP TYPE 18 W... | |
| SINGLE WALL RECESSED HOUSING TYPE 7-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF/NPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4-PIN LAMP TYPE 26 W LAMP WATTAGE... | |
| SINGLE WALL RECESSED HOUSING TYPE 7-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4-PIN LAMP TYPE 26 W LAMP WATTAGE 0.032... | |
| SINGLE WALL RECESSED HOUSING TYPE 7-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, NPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4-PIN LAMP TYPE 26 W LAMP WATTAGE 0.032... | |
| UNIVERSAL RECESSED HOUSING TYPE 7-1/2 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BR30/R20/R30/PAR 20/PAR30/PAR30L LAMP TYPE 75 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL... | |
| UNIVERSAL RECESSED HOUSING TYPE 7-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BR30/R20/R30/PAR 20/PAR30/PAR30L LAMP TYPE 75 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED... | |
| UNIVERSAL RECESSED HOUSING TYPE 7-1/8 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/R/PAR30 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL... | |
| UNIVERSAL RECESSED HOUSING TYPE 7-5/8 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION MR16 12 V 50 W LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH... | |
| WALL WASH RECESSED HOUSING TYPE 9-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION PAR30/PAR38 75 TO 100 W LAMP TYPE INSULATED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND... | |
| WALLWASH RECESSED HOUSING TYPE 11 1/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR30 LAMP TYPE 50 TO 75 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY... | |
| WALLWASH RECESSED HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR30/PAR38 LAMP TYPE 50 TO 75 W (PAR30), 45 TO 150 W (PAR38) LAMP WATTAGE BLACK BAKED... | |
| WALLWASH RECESSED HOUSING TYPE 9 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION T4 TUNGSTEN HALOGEN LAMP TYPE 100 TO 150 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL... |
| << Prev | Next >> |