Juno Lighting Group Floodlight Fixture LF150L5KUNSFW

Description
15 1/2 INCH W X 4 3/4 INCH D X 17 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER MOUNTING IP65 ENCLOSURE NO LAMP INCLUDED LED LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6, WIDE DISTRIBUTION/BEAM SPREAD 1.5 SQ FT EPA FINIA[T], JUNO[R] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE 5100 DEG K COLOR RENDERING INDEX 70 LF1 MODEL
Datasheet
Description
15 1/2 INCH W X 4 3/4 INCH D X 17 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER MOUNTING IP65 ENCLOSURE NO LAMP INCLUDED LED LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6, WIDE DISTRIBUTION/BEAM SPREAD 1.5 SQ FT EPA FINIA[T], JUNO[R] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE 5100 DEG K COLOR RENDERING INDEX 70 LF1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LF150L5KUNSFW - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
LF150L5KUNSFW
Floodlight Fixture LF150L5KUNSFW
15 1/2 INCH W X 4 3/4 INCH D X 17 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER MOUNTING IP65 ENCLOSURE NO LAMP INCLUDED LED LAMP TYPE 50 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6, WIDE DISTRIBUTION/BEAM SPREAD 1.5 SQ FT EPA FINIA[T], JUNO[R] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE 5100 DEG K COLOR RENDERING INDEX 70 LF1 MODEL
  • 15 1/2 INCH W X 4 3/4 INCH D X 17 3/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • SLIPFITTER MOUNTING
  • IP65 ENCLOSURE
  • NO LAMP INCLUDED
  • LED LAMP TYPE
  • 50 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6, WIDE DISTRIBUTION/BEAM SPREAD
  • 1.5 SQ FT EPA
  • FINIA[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • COLOR TEMPERATURE 5100 DEG K
  • COLOR RENDERING INDEX 70
  • LF1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LF150L5KUNSFW
Product Name Floodlight Fixture
Fixture Type Flood Lights
Lamp Type LED
Voltage 120 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details