Juno Lighting Group Fluorescent Recessed Housing ICPL6-32W-E

Description
DOUBLE WALL RECESSED HOUSING TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26/F32 TRT, 4-PIN LAMP TYPE 32 W LAMP WATTAGE 0.028 INCH THK DIE FORMED ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL PLASTER FRAME HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE-WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT SIZE 16-1/8 INCH L X 9-1/8 INCH W ICPL MODEL
Datasheet
Description
DOUBLE WALL RECESSED HOUSING TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26/F32 TRT, 4-PIN LAMP TYPE 32 W LAMP WATTAGE 0.028 INCH THK DIE FORMED ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL PLASTER FRAME HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE-WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT SIZE 16-1/8 INCH L X 9-1/8 INCH W ICPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - ICPL6-32W-E - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
ICPL6-32W-E
Fluorescent Recessed Housing ICPL6-32W-E
DOUBLE WALL RECESSED HOUSING TYPE 7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26/F32 TRT, 4-PIN LAMP TYPE 32 W LAMP WATTAGE 0.028 INCH THK DIE FORMED ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL PLASTER FRAME HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE-WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT SIZE 16-1/8 INCH L X 9-1/8 INCH W ICPL MODEL
  • DOUBLE WALL RECESSED HOUSING TYPE
  • 7-1/2 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • F26/F32 TRT, 4-PIN LAMP TYPE
  • 32 W LAMP WATTAGE
  • 0.028 INCH THK DIE FORMED ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL PLASTER FRAME HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE-WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • SIZE 16-1/8 INCH L X 9-1/8 INCH W
  • ICPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ICPL6-32W-E
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details